ICL7650CSD
ICL7650CSD
Obsolete
Description:  IC OPAMP ZERO-DRIFT 1CIRC 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   ICL7650CSD Datasheet
History Price: $4.04000
In Stock: 22700
ICL7650CSD vs ICL7650CPD
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Zero-Drift
Chopper (Zero-Drift)
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
2.5V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
1.5 pA
1.5 pA
Voltage - Input Offset
700 μV
700 μV
Current - Supply
1.2mA
1.2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP