Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated ICL7650BCSD
ICL7650BCSD
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZER-DRIFT 1CIRC 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
ICL7650BCSD Datasheet
History Price: $3.93000
In Stock: 23900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL7650BCSD vs ICL8021CPA
Part No
ICL7650BCSD
ICL8021CPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Power
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
16V/μs
Gain Bandwidth Product
2 MHz
270 kHz
-3db Bandwidth
-
-
Current - Input Bias
1.5 pA
7 nA
Voltage - Input Offset
700 μV
2 mV
Current - Supply
2mA
-
Current - Output / Channel
-
13 mA
Voltage - Supply Span (Min)
4.5 V
3 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-PDIP