ICL7611BCSA+T
ICL7611BCSA+T
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
History Price: $4.26000
In Stock: 24000
ICL7611BCSA+T vs ICL7652BCPD
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Chopper (Zero-Drift)
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
0.5V/μs
Gain Bandwidth Product
1.4 MHz
450 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
15 pA
Voltage - Input Offset
5 mV
700 μV
Current - Supply
1mA
2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2 V
5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP