Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Renesas Electronics ICL3245EIA-T
ICL3245EIA-T
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 3/5 28SSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICL3245EIA-T Datasheet
History Price: Obsolete
In Stock: 37300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICL3245EIA-T vs ICL3310EIB
Part No
ICL3245EIA-T
ICL3310EIB
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
1Mbps
500kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
18-SOIC