ICL3245ECV
ICL3245ECV
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 28TSSOP
Manufacturer:  Intersil
Datasheet:   ICL3245ECV Datasheet
History Price: $1.38000
In Stock: 31800
ICL3245ECV vs ICL3310IB-T
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
1Mbps
500kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
18-SOIC