ICL3245ECA-T
ICL3245ECA-T
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 28SSOP
Manufacturer:  Intersil
History Price: $5.64000
In Stock: 27500
ICL3245ECA-T vs ICL3245ECV
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
1Mbps
1Mbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
28-TSSOP