ICL232IPE
ICL232IPE
Active
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  Harris Corporation
Datasheet:   ICL232IPE Datasheet
History Price: $5.29000
In Stock: 49600
ICL232IPE vs ICL3245ECVZ
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
-
1Mbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
28-TSSOP