Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies ICB2FL02GXUMA1
ICB2FL02GXUMA1
Active
PMIC - Lighting, Ballast Controllers
Description:
POWER SUPPLY SUPPORT CIRCUIT
Manufacturer:
Infineon Technologies
Datasheet:
ICB2FL02GXUMA1 Datasheet
History Price: Active
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICB2FL02GXUMA1 vs ICB1FL01G
Part No
ICB2FL02GXUMA1
ICB1FL01G
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Type
Ballast Controller
PFC/Ballast Controller
Frequency
20kHz ~ 120kHz
20kHz ~ 100kHz
Voltage - Supply
17.5V
10.5V ~ 17.5V
Current - Supply
4.2 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width) 18 Leads
Supplier Device Package
PG-DSO-18-2
PG-DSO-18-1