ICB2FL01G
ICB2FL01G
Active
Description:  POWER SUPPLY SUPPORT CIRCUIT, AD
Manufacturer:  Infineon Technologies
Datasheet:   ICB2FL01G Datasheet
History Price: $1.86000
In Stock: 10000
ICB2FL01G vs ICB2FL03GXUMA2
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
PFC/Ballast Controller
Fluorescent Lamp Controller
Frequency
20kHz ~ 120kHz
20kHz ~ 100kHz
Voltage - Supply
10.6V ~ 17.5V
10.6V ~ 17.5V
Current - Supply
4.2 mA
4.2 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width), 19 Leads
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-19-1
PG-DSO-16