Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies ICB2FL01G
ICB2FL01G
Active
PMIC - Lighting, Ballast Controllers
Description:
POWER SUPPLY SUPPORT CIRCUIT, AD
Manufacturer:
Infineon Technologies
Datasheet:
ICB2FL01G Datasheet
History Price: $1.86000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICB2FL01G vs ICB2FL02GXUMA1
Part No
ICB2FL01G
ICB2FL02GXUMA1
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
PFC/Ballast Controller
Ballast Controller
Frequency
20kHz ~ 120kHz
20kHz ~ 120kHz
Voltage - Supply
10.6V ~ 17.5V
17.5V
Current - Supply
4.2 mA
4.2 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width), 19 Leads
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-19-1
PG-DSO-18-2