ICB1FL01G
ICB1FL01G
Discontinued
Description:  IC PFC/BALLAST CTR 100KHZ DSO-18
Manufacturer:  Infineon Technologies
Datasheet:   ICB1FL01G Datasheet
History Price: $1.23000
In Stock: 4500
ICB1FL01G vs ICB2FL02GXUMA2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
PFC/Ballast Controller
Ballast Controller
Frequency
20kHz ~ 100kHz
20kHz ~ 120kHz
Voltage - Supply
10.5V ~ 17.5V
10.6V ~ 17.5V
Current - Supply
5 mA
4.2 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) 18 Leads
20-SOIC (0.295", 7.50mm Width), 19 Leads
Supplier Device Package
PG-DSO-18-1
PG-DSO-19-1