Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies ICB1FL01G
ICB1FL01G
Discontinued
PMIC - Lighting, Ballast Controllers
Description:
IC PFC/BALLAST CTR 100KHZ DSO-18
Manufacturer:
Infineon Technologies
Datasheet:
ICB1FL01G Datasheet
History Price: $1.23000
In Stock: 4500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICB1FL01G vs ICB1FL03GXUMA1
Part No
ICB1FL01G
ICB1FL03GXUMA1
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
PFC/Ballast Controller
PFC/Ballast Controller
Frequency
20kHz ~ 100kHz
20kHz ~ 100kHz
Voltage - Supply
10.5V ~ 17.5V
10.5V ~ 17.5V
Current - Supply
5 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) 18 Leads
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-18-1
PG-DSO-18-2