HT7133S
HT7133S
Active
Description:  SOT-23 MONITORS & RESET CIRCUITS
Manufacturer:  UMW
Datasheet:   HT7133S Datasheet
History Price: $0.49000
In Stock: 37600
HT7133S vs HT7536-1
Part No
Manufacturer
Series
71xx
75xx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
30V
Voltage - Output (Min/Fixed)
3.3V
3.6V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.1V @ 1mA
Current - Output
100mA
100mA
Current - Quiescent (Iq)
3 μA
3 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
-
-
Protection Features
Short Circuit
Short Circuit
Operating Temperature
-20 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-243AA
Supplier Device Package
SOT-23
SOT-89-3