Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ UMW HT7133-1
HT7133-1
Active
PMIC - Voltage Regulators - Linear
Description:
SOT-89 MONITORS & RESET CIRCUITS
Manufacturer:
UMW
Datasheet:
HT7133-1 Datasheet
History Price: $0.43000
In Stock: 6500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HT7133-1 vs HT7130-1
Part No
HT7133-1
HT7130-1
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
UMW
UMW
Series
71xx
71xx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
30V
Voltage - Output (Min/Fixed)
3.3V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
100mA
100mA
Current - Quiescent (Iq)
3 μA
3 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
-
-
Protection Features
Short Circuit
Short Circuit
Operating Temperature
-20 ℃ ~ 70 ℃
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-243AA
Supplier Device Package
SOT-89-3
SOT-89-3