HR1001GS
HR1001GS
Active
Description:  AC/DC CONVERTERS ENHANCED LLC CO
Manufacturer:  Monolithic Power Systems
Datasheet:   HR1001GS Datasheet
History Price: Active
In Stock: 39100
HR1001GS vs HR1001AGS
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
-
-
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
8.9V ~ 15.5V
8.9V ~ 15.5V
Duty Cycle
50%
50%
Frequency - Switching
600kHz
600kHz
Power (Watts)
1.56 W
1.56 W
Fault Protection
Brown-Out, Capacitive Mode, Over-Current
-
Control Features
Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC
Mounting Type
Surface Mount
Surface Mount