Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ National Semiconductor HPC46003V20
HPC46003V20
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:
National Semiconductor
Datasheet:
HPC46003V20 Datasheet
History Price: $9.00000
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HPC46003V20 vs HPC46100VHG40
Part No
HPC46003V20
HPC46100VHG40
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
National Semiconductor
National Semiconductor
Series
HPC
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HPC
-
Core Size
16-Bit
-
Speed
20MHz
-
Connectivity
Microwire/Plus (SPI), UART/USART
-
Peripherals
PWM, WDT
-
Number of I/O
52
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
External
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
68-PLCC (25.13x25.13)
-