Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ National Semiconductor HPC-DEV-SUNC
HPC-DEV-SUNC
Active
Embedded - Microcontrollers
Description:
HPC-DEV-SUNC
Manufacturer:
National Semiconductor
Datasheet:
HPC-DEV-SUNC Datasheet
History Price: Active
In Stock: 100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HPC-DEV-SUNC vs HPC36004V30/NOPB
Part No
HPC-DEV-SUNC
HPC36004V30/NOPB
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
HPC
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
HPC
Core Size
-
16-Bit
Speed
-
30MHz
Connectivity
-
EBI/EMI, Microwire/Plus (SPI), UPI, UART/USART
Peripherals
-
DMA, PWM, WDT
Number of I/O
-
52
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
-
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
68-PLCC (25.13x25.13)