HMC837LP6CE
HMC837LP6CE
Obsolete
Description:  IC PLL W/VCO FRACTIONAL-N 40-QFN
Manufacturer:  Analog Devices
Datasheet:   HMC837LP6CE Datasheet
History Price: $20.56000
In Stock: 27800
HMC837LP6CE vs HMC838LP6CETR
Series
-
-
Packaging
Strip
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
-
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
4.6GHz
3.78GHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 5.2V
3V ~ 5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-SMT (6x6)
40-QFN (6x6)