Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Analog Devices HMC828LP6CE
HMC828LP6CE
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL W/VCO FRACTIONAL-N 40-QFN
Manufacturer:
Analog Devices
Datasheet:
HMC828LP6CE Datasheet
History Price: $15.13000
In Stock: 38100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMC828LP6CE vs HMC839LP6CETR
Part No
HMC828LP6CE
HMC839LP6CETR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk or Strip
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
-
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
1.415GHz
4.82GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 5.2V
3V ~ 5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-SMT (6x6)
40-QFN (6x6)