HMC824LP6CETR
HMC824LP6CETR
Obsolete
Description:  IC PLL W/VCO FRACTIONAL-N 40QFN
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 13700
HMC824LP6CETR vs HMC837LP6CE
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Obsolete
Obsolete
Type
-
-
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
870MHz
4.6GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 5.2V
3V ~ 5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-SMT (6x6)
40-SMT (6x6)