HMC783LP6CE
HMC783LP6CE
Obsolete
Description:  IC PLL W/VCO FRACT-N 40-QFN
Manufacturer:  Analog Devices
Datasheet:   HMC783LP6CE Datasheet
History Price: Obsolete
In Stock: 9400
HMC783LP6CE vs HMC988LP3E
Series
-
-
Packaging
Strip
Strip
Status
Obsolete
Obsolete
Type
-
-
PLL
Yes
Yes
Input
Clock
CML, CMOS, LVDS, LVPECL
Output
Clock
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
12.5GHz
4GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
1.8V ~ 5.5V
3.1V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
16-QFN (3x3)