HMC701LP6CETR
HMC701LP6CETR
Obsolete
Description:  IC INTEGER-N/FRACTIONAL 40QFN
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 20900
HMC701LP6CETR vs HMC822LP6CETR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Integer-N/Fractional-N
-
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
3:1
1:1
Differential - Input:Output
Yes/No
No/Yes
Frequency - Max
8GHz
3.3GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 5.5V
3V ~ 5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
40-QFN (6x6)