Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Analog Devices HMC535LP4ETR
HMC535LP4ETR
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC MMIC PHASE LOCK OSC 24QFN
Manufacturer:
Analog Devices
Datasheet:
HMC535LP4ETR Datasheet
History Price: $140.37000
In Stock: 48900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMC535LP4ETR vs HMC783LP6CE
Part No
HMC535LP4ETR
HMC783LP6CE
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Active
Obsolete
Type
-
-
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
Yes/No
Yes/No
Frequency - Max
15.4GHz
12.5GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
4.75V ~ 12.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
40-QFN (6x6)