Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Analog Devices HMC1031MS8E
HMC1031MS8E
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GEN INT-N PLL 8-MS8E
Manufacturer:
Analog Devices
Datasheet:
HMC1031MS8E Datasheet
History Price: $17.58000
In Stock: 20200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMC1031MS8E vs HMC824LP6CE
Part No
HMC1031MS8E
HMC824LP6CE
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Strip
Bulk
Status
Obsolete
Obsolete
Type
-
-
PLL
Yes
Yes
Input
Clock
Clock
Output
-
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
500MHz
870MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.7V ~ 3.5V
3V ~ 5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
40-SMT (6x6)