HIN241CAZ
HIN241CAZ
Obsolete
Description:  IC TRANSCEIVER FULL 4/5 28SSOP
Manufacturer:  Renesas Electronics
Datasheet:   HIN241CAZ Datasheet
History Price: Obsolete
In Stock: 40300
HIN241CAZ vs HIN241CBZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/5
4/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
28-SOIC