HIN240CN
HIN240CN
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 44MQFP
Manufacturer:  Harris Corporation
Datasheet:   HIN240CN Datasheet
History Price: $3.87000
In Stock: 48200
HIN240CN vs HIN239CPZ
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/3
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120Kbps
Voltage - Supply
4.5V ~ 5.5V
5V, 7.5V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-QFP
24-DIP (0.300", 7.62mm)
Supplier Device Package
44-MQFP (10x10)
24-PDIP