HIN239CBZ-T
HIN239CBZ-T
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 24SOIC
Manufacturer:  Renesas Electronics
Datasheet:   HIN239CBZ-T Datasheet
History Price: Obsolete
In Stock: 11600
HIN239CBZ-T vs HIN238IP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
4/4
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120kbps
Voltage - Supply
5V, 7.5V ~ 13.2V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
24-PDIP