☰
HIN232ACA
HIN232ACA
Active
Description:  RS-232 TRANSMITTER/RECIEVER
Manufacturer:  Harris Corporation
Datasheet:   HIN232ACA Datasheet
History Price: $0.94000
In Stock: 41240
HIN232ACA vs HIN207EIP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
5/3
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
230kbps
230kbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.209", 5.30mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-SSOP
24-PDIP