HIN208ECA-T
HIN208ECA-T
Obsolete
Description:  IC TRANSCEIVER FULL 4/4 24SSOP
Manufacturer:  Intersil
Datasheet:   HIN208ECA-T Datasheet
History Price: $2.32000
In Stock: 29900
HIN208ECA-T vs HIN241IA
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/4
4/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
28-SSOP