Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Harris Corporation HIN202CA
HIN202CA
Active
Interface - Drivers, Receivers, Transceivers
Description:
RS-232 TRANSMITTER/RECEIVER
Manufacturer:
Harris Corporation
Datasheet:
HIN202CA Datasheet
History Price: $0.60000
In Stock: 29500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HIN202CA vs HIN241CB-T
Part No
HIN202CA
HIN241CB-T
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
4/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120kbps
120Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SSOP
28-SOIC