HIN202CA
HIN202CA
Active
Description:  RS-232 TRANSMITTER/RECEIVER
Manufacturer:  Harris Corporation
Datasheet:   HIN202CA Datasheet
History Price: $0.60000
In Stock: 29500
HIN202CA vs HIN239IP
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120kbps
120kbps
Voltage - Supply
4.5V ~ 5.5V
7.5V ~ 5V, 13.2V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.209", 5.30mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-SSOP
24-PDIP