Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Harris Corporation HIN201IP
HIN201IP
Active
Interface - Drivers, Receivers, Transceivers
Description:
5V POWERED RS-232 TRANSMITTERS/R
Manufacturer:
Harris Corporation
Datasheet:
HIN201IP Datasheet
History Price: $1.01000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HIN201IP vs HIN239CP
Part No
HIN201IP
HIN239CP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Intersil
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Transceiver
Protocol
-
RS232
Number of Drivers/Receivers
-
3/5
Duplex
-
Full
Receiver Hysteresis
-
500 mV
Data Rate
-
120Kbps
Voltage - Supply
-
5V, 7.5V ~ 13.2V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
24-DIP (0.300", 7.62mm)
Supplier Device Package
-
24-PDIP