HEF4952BT,112
HEF4952BT,112
Obsolete
Description:  IC MUX 8:2 360OHM 16SO
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 48100
HEF4952BT,112 vs HEF4067BT,652
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
8:2
16:1
Number of Circuits
1
1
On-State Resistance (Max)
360Ohm
155Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
3V ~ 15V
Voltage - Supply, Dual (V?
?5V
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
70MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
7.5pF
7.5pF
Current - Leakage (IS(off)) (Max)
200nA
200nA
Crosstalk
-
-50dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
24-SO