HEF4538BP,652
HEF4538BP,652
Obsolete
Description:  IC MULTIVIBRATOR 40NS 16DIP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 41200
HEF4538BP,652 vs HEF4047BT,653
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Monostable
Astable, Monostable
Independent Circuits
2
1
Schmitt Trigger Input
No
No
Propagation Delay
40 ns
50 ns
Current - Output High, Low
3.4mA, 3.4mA
-
Voltage - Supply
3 V ~ 15 V
4.5 V ~ 15.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-DIP
14-SO