HEF4053BT,653
HEF4053BT,653
Active
Description:  IC SWITCH SPDT X 3 155OHM 16SO
Manufacturer:  Nexperia
History Price: $0.59000
In Stock: 13900
HEF4053BT,653 vs HEF4067BT,653
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
-
Number of Circuits
3
-
On-State Resistance (Max)
155Ohm
-
Channel-to-Channel Matching (ΔRon)
5Ohm
-
Voltage - Supply, Single (V-)
3V ~ 15V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
70MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
7.5pF
-
Current - Leakage (IS(off)) (Max)
200nA
-
Crosstalk
-50dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SO
-