HEF4052BTT,112
HEF4052BTT,112
Active
Description:  IC SWITCH SP4TX2 155OHM 16TSSOP
Manufacturer:  NXP Semiconductors
History Price: $0.18000
In Stock: 15100
HEF4052BTT,112 vs HEF4952BT,112
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:2
Number of Circuits
2
1
On-State Resistance (Max)
155Ohm
360Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
10Ohm
Voltage - Supply, Single (V-)
3V ~ 15V
5V ~ 15V
Voltage - Supply, Dual (V?
-
?5V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
70MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
7.5pF
7.5pF
Current - Leakage (IS(off)) (Max)
200nA
200nA
Crosstalk
-50dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SO