HEF4052BP,652
HEF4052BP,652
Active
Description:  IC SWITCH SP4T X 2 155OHM 16DIP
Manufacturer:  Nexperia
History Price: Active
In Stock: 23000
HEF4052BP,652 vs HEF4053BT/C118
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
-
Number of Circuits
2
-
On-State Resistance (Max)
155Ohm
-
Channel-to-Channel Matching (ΔRon)
5Ohm
-
Voltage - Supply, Single (V-)
3V ~ 15V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
70MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
7.5pF
-
Current - Leakage (IS(off)) (Max)
200nA
-
Crosstalk
-50dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-DIP
-