Packaging
Bulk or Tube
Tube
Multiplexer/Demultiplexer Circuit
8:1
16:1
On-State Resistance (Max)
155Ohm
155Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 15V
3V ~ 15V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
70MHz
70MHz
Channel Capacitance (CS(off), CD(off))
7.5pF
7.5pF
Current - Leakage (IS(off)) (Max)
200nA
200nA
Crosstalk
-50dB @ 1MHz
-50dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
24-SO