Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NO
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
350Ohm
155Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 15.5V
3V ~ 15V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
-
7.5pF
Current - Leakage (IS(off)) (Max)
200nA
200nA
Crosstalk
-50dB @ 1MHz
-50dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-DIP
16-SO