HEF4016BP,652
HEF4016BP,652
Obsolete
Description:  IC SWITCH SPST-NOX4 350OHM 14DIP
Manufacturer:  NXP Semiconductors
History Price: $0.29000
In Stock: 45500
HEF4016BP,652 vs HEF4052BT,653
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
SPST - NO
SP4T
Multiplexer/Demultiplexer Circuit
1:1
4:1
Number of Circuits
4
2
On-State Resistance (Max)
350Ohm
155Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 15.5V
3V ~ 15V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
70MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
7.5pF
Current - Leakage (IS(off)) (Max)
200nA
200nA
Crosstalk
-50dB @ 1MHz
-50dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-DIP
16-SO