Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Broadcom HCPL-7850#200
HCPL-7850#200
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:
Broadcom
Datasheet:
HCPL-7850#200 Datasheet
History Price: $164.44333
In Stock: 10200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HCPL-7850#200 vs HCPL-7800A-000E
Part No
HCPL-7850#200
HCPL-7800A-000E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Broadcom
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Isolation
Isolation
Number of Circuits
1
1
Output Type
Differential
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
100 kHz
100 kHz
Current - Input Bias
570 nA
500 nA
Voltage - Input Offset
600 μV
300 μV
Current - Supply
10.7mA
10.9mA
Current - Output / Channel
11 mA
16 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP