Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel HC1S60F1020CA
HC1S60F1020CA
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 782 I/O 1020FBGA
Manufacturer:
Intel
Datasheet:
HC1S60F1020CA Datasheet
History Price: Obsolete
In Stock: 45900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HC1S60F1020CA vs HC1S40F780NAM
Part No
HC1S60F1020CA
HC1S40F780NAM
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Stratix HardCopy
Stratix HardCopy
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
5712
4125
Number of Logic Elements/Cells
57120
41250
Total RAM Bits
5215104
2244096
Number of I/O
782
613
Number of Gates
-
-
Voltage - Supply
1.425V ~ 1.575V
1.425V ~ 1.575V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-
Package / Case
1020-BBGA
780-BBGA, FCBGA
Supplier Device Package
1020-FBGA (33x33)
780-FBGA (29x29)