HA2-5160-5
HA2-5160-5
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT METAL CAN
Manufacturer:  Intersil
Datasheet:   HA2-5160-5 Datasheet
History Price: $38.73000
In Stock: 15600
HA2-5160-5 vs HA2-5151/883
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
120V/μs
6V/μs
Gain Bandwidth Product
100 MHz
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
100 nA
Voltage - Input Offset
-
500 μV
Current - Supply
10mA
200μA
Current - Output / Channel
20 mA
-
Voltage - Supply Span (Min)
14 V
3 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8