Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation HA2-5152-2
HA2-5152-2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:
Harris Corporation
Datasheet:
HA2-5152-2 Datasheet
History Price: $5.61000
In Stock: 10100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HA2-5152-2 vs HA2-5151/883
Part No
HA2-5152-2
HA2-5151/883
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
6V/μs
6V/μs
Gain Bandwidth Product
1.3 MHz
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
100 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
200μA
200μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8