HA2-5152-2
HA2-5152-2
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   HA2-5152-2 Datasheet
History Price: $5.61000
In Stock: 10100
HA2-5152-2 vs HA2-5111-2
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
6V/μs
10V/μs
Gain Bandwidth Product
1.3 MHz
100 MHz
-3db Bandwidth
-
10 MHz
Current - Input Bias
100 nA
100 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
200μA
4mA
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
3 V
40 V
Voltage - Supply Span (Max)
30 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8