Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics HA2-5147-2
HA2-5147-2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
HA2-5147 - OPERATIONAL AMPLIFIER
Manufacturer:
Rochester Electronics
Datasheet:
HA2-5147-2 Datasheet
History Price: $119.60000
In Stock: 4600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HA2-5147-2 vs HA2-5160-5
Part No
HA2-5147-2
HA2-5160-5
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Intersil
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Amplifier Type
-
General Purpose
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
120V/μs
Gain Bandwidth Product
-
100 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
-
Voltage - Input Offset
-
-
Current - Supply
-
10mA
Current - Output / Channel
-
20 mA
Voltage - Supply Span (Min)
-
14 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
-
Mounting Type
-
Through Hole
Package / Case
-
TO-99-8 Metal Can
Supplier Device Package
-
TO-99-8