HA2-5147-2
HA2-5147-2
Active
Description:  HA2-5147 - OPERATIONAL AMPLIFIER
Manufacturer:  Rochester Electronics
Datasheet:   HA2-5147-2 Datasheet
History Price: $119.60000
In Stock: 4600
HA2-5147-2 vs HA2-2655-5
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
5V/μs
Gain Bandwidth Product
-
80 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
50 nA
Voltage - Input Offset
-
2 mV
Current - Supply
-
3mA
Current - Output / Channel
-
18 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
40 V
Operating Temperature
-
0 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
TO-99-8 Metal Can
Supplier Device Package
-
TO-99-8