HA2-5135/883
HA2-5135/883
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Intersil
History Price: $8.89000
In Stock: 36900
HA2-5135/883 vs HA2-5151-2
Series
Military, MIL-STD-883
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
6V/μs
Gain Bandwidth Product
-
1.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 nA
100 nA
Voltage - Input Offset
75 μV
500 μV
Current - Supply
-
200μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
30 V
3 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8