HA2-5111-5
HA2-5111-5
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Harris Corporation
Datasheet:   HA2-5111-5 Datasheet
History Price: $3.33000
In Stock: 300
HA2-5111-5 vs HA2-5147A-5
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
10V/μs
35V/μs
Gain Bandwidth Product
100 MHz
140 MHz
-3db Bandwidth
10 MHz
-
Current - Input Bias
100 nA
10 nA
Voltage - Input Offset
500 μV
10 μV
Current - Supply
4mA
3.5mA
Current - Output / Channel
30 mA
25 mA
Voltage - Supply Span (Min)
40 V
44 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8