HA2-2541-2
HA2-2541-2
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   HA2-2541-2 Datasheet
History Price: $98.63000
In Stock: 10600
HA2-2541-2 vs HA2-5147A-5
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
250V/μs
35V/μs
Gain Bandwidth Product
40 MHz
140 MHz
-3db Bandwidth
-
-
Current - Input Bias
11 μA
10 nA
Voltage - Input Offset
800 μV
10 μV
Current - Supply
29mA
3.5mA
Current - Output / Channel
15 mA
25 mA
Voltage - Supply Span (Min)
35 V
44 V
Voltage - Supply Span (Max)
35 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8